Texas Instruments SN74HC682 8-Bit Identity/Magnitude Comparators SN74HC682N

Description
8-Bit Identity/Magnitude Comparators 20-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC682 8-Bit Identity/Magnitude Comparators - SN74HC682N - Texas Instruments
Dallas, TX, United States
SN74HC682 8-Bit Identity/Magnitude Comparators
SN74HC682N
SN74HC682 8-Bit Identity/Magnitude Comparators SN74HC682N
8-Bit Identity/Magnitude Comparators 20-PDIP -40 to 85

8-Bit Identity/Magnitude Comparators 20-PDIP -40 to 85

Buy Now Datasheet
Comparators - 296-8357-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-8357-5-ND
Comparators 296-8357-5-ND
Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
SN74HC682N
Logic Comparators SN74HC682N
Logic Comparators 8bit Magnitude

Logic Comparators 8bit Magnitude

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC682N
Integrated Circuits (ICs) - Logic - Comparators SN74HC682N
IC COMPARATOR MAG 8BIT 20DIP

IC COMPARATOR MAG 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74HC682N 296-8357-5-ND SN74HC682N SN74HC682N
Product Name SN74HC682 8-Bit Identity/Magnitude Comparators Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS DIP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85E - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
7 suppliers
Specs
Supply Voltage Other
Operating Current 0.4000 to 4 mA
View Details
 - DM54LS85W/883 - Rochester Electronics
Specs
Type Magnitude
Package Type Other; FL16
Logic Family TTL
View Details
2 suppliers
CD4063B 4-Bit Magnitude Comparators - CD4063BMT - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers