Texas Instruments SN74HC682 8-Bit Identity/Magnitude Comparators SN74HC682DWR

Description
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC682 8-Bit Identity/Magnitude Comparators - SN74HC682DWR - Texas Instruments
Dallas, TX, United States
SN74HC682 8-Bit Identity/Magnitude Comparators
SN74HC682DWR
SN74HC682 8-Bit Identity/Magnitude Comparators SN74HC682DWR
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85

8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC682DWR - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, HC/UH Series, 8-Bit, Inverted Output, CMOS, PDSO20

Magnitude Comparator, HC/UH Series, 8-Bit, Inverted Output, CMOS, PDSO20

Supplier's Site Datasheet
Comparators - 296-8356-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-8356-2-ND
Comparators 296-8356-2-ND
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC682DWR
Integrated Circuits (ICs) - Logic - Comparators SN74HC682DWR
IC COMPARATOR MAG 8BIT 20SOIC

IC COMPARATOR MAG 8BIT 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
SN74HC682DWR
Logic Comparators SN74HC682DWR
Logic Comparators 8bit Magnitude

Logic Comparators 8bit Magnitude

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74HC682DWR SN74HC682DWR 296-8356-2-ND SN74HC682DWR SN74HC682DWR
Product Name SN74HC682 8-Bit Identity/Magnitude Comparators Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Identity; Magnitude Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS SOIC; Other; SOIC20 SOIC
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688MG4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
3 suppliers
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688EE4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
4 suppliers
Specs
Supply Voltage 1.8V; Other
Package Type SOIC
View Details