8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Comparators |
| Product Number | SN74HC682DWG4 |
| Product Name | SN74HC682 8-Bit Identity/Magnitude Comparators |
| Type | Identity; Magnitude |
| Supply Voltage | Other; 2 |
| Package Type | Other; CMOS |
| Logic Family | HC |