Texas Instruments SN74HC682 8-Bit Identity/Magnitude Comparators SN74HC682DW

Description
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC682 8-Bit Identity/Magnitude Comparators - SN74HC682DW - Texas Instruments
Dallas, TX, United States
SN74HC682 8-Bit Identity/Magnitude Comparators
SN74HC682DW
SN74HC682 8-Bit Identity/Magnitude Comparators SN74HC682DW
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85

8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC682DW - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, HC/UH Series, 8-Bit, Inverted Output, CMOS, PDSO20

Magnitude Comparator, HC/UH Series, 8-Bit, Inverted Output, CMOS, PDSO20

Supplier's Site Datasheet
Comparators - 296-33943-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-33943-5-ND
Comparators 296-33943-5-ND
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC682DW
Integrated Circuits (ICs) - Logic - Comparators SN74HC682DW
IC COMPARATOR MAG 8BIT 20SOIC

IC COMPARATOR MAG 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74HC682DW SN74HC682DW 296-33943-5-ND SN74HC682DW
Product Name SN74HC682 8-Bit Identity/Magnitude Comparators Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS SOIC; Other; SOIC20 SOIC
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD4063B 4-Bit Magnitude Comparators - CD4063BNSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
SN54AS885 8-Bit Magnitude Comparators - 5962-8975701LA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
Comparators - 296-5962-9688201Q2A-ND - DigiKey
Specs
Type Magnitude
Number of Pins 20
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers