The SN74HC640N is an octal bus transceiver featuring 3-state outputs, designed for inverting logic applications. It operates within a wide voltage range of 2V to 6V and is capable of driving up to 10 LSTTL loads with a maximum output drive of ±4 mA at 5V. The device exhibits low power consumption, with a maximum supply current of 80 µA, and a low input current of 1 µA. The typical propagation delay is 8 ns, making it suitable for high-speed applications. The SN74HC640N is available in a 20-pin PDIP package and is rated for operation between -40°C and 85°C. This product is ideal for applications requiring reliable data transmission with minimal power usage.
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SN74HC640N |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | 20-DIP (0.300\", 7.62mm) |