Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HC640DW

Description
Win Source Part Number: 1259590-SN74HC640DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8348-5,296-8348 -5,SN74HC640DWE4,215 6-SN74HC640DW,TEXTIS SN74HC640DW,-SN74HC6 40DWE4R,-SN74HC640DW E4,SN74HC640DWG4,-29 6-8348-5,-SN74HC640D WR,-SN74HC640DWG4,SN 74HC640DWG4,-SN74HC6 40DWG4R,SN74HC640DWE 4 Base Product Number: 74HC640
Request a Quote Datasheet
Description
Win Source Part Number: 1259590-SN74HC640DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8348-5,296-8348 -5,SN74HC640DWE4,215 6-SN74HC640DW,TEXTIS SN74HC640DW,-SN74HC6 40DWE4R,-SN74HC640DW E4,SN74HC640DWG4,-29 6-8348-5,-SN74HC640D WR,-SN74HC640DWG4,SN 74HC640DWG4,-SN74HC6 40DWG4R,SN74HC640DWE 4 Base Product Number: 74HC640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259590-SN74HC640DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259590-SN74HC640DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259590-SN74HC640DW
Win Source Part Number: 1259590-SN74HC640DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8348-5,296-8348 -5,SN74HC640DWE4,215 6-SN74HC640DW,TEXTIS SN74HC640DW,-SN74HC6 40DWE4R,-SN74HC640DW E4,SN74HC640DWG4,-29 6-8348-5,-SN74HC640D WR,-SN74HC640DWG4,SN 74HC640DWG4,-SN74HC6 40DWG4R,SN74HC640DWE 4 Base Product Number: 74HC640

Win Source Part Number: 1259590-SN74HC640DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HC
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-8348-5,296-8348-5,SN74HC640DWE4,2156-SN74HC640DW,TEXTISSN74HC640DW,-SN74HC640DWE4R,-SN74HC640DWE4,SN74HC640DWG4,-296-8348-5,-SN74HC640DWR,-SN74HC640DWG4,SN74HC640DWG4,-SN74HC640DWG4R,SN74HC640DWE4
Base Product Number: 74HC640

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259590-SN74HC640DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD11194-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6832SEP-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Drivers - 448-1EDN7116UXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers