Texas Instruments High-Performance Analog 8-bit TSSOP Logic IC SN74HC595PW

Description
8-Bit Shift Register, 3-State Output, CMOS, 16-TSSOP Product overview: SN74HC595PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, 3-State Output, CMOS, 16-TSSOP Product overview: SN74HC595PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit TSSOP Logic IC
712-SN74HC595PW
8-bit TSSOP Logic IC 712-SN74HC595PW
8-Bit Shift Register, 3-State Output, CMOS, 16-TSSOP Product overview: SN74HC595PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595PW can be used for catalog matching and distributor lookup.

8-Bit Shift Register, 3-State Output, CMOS, 16-TSSOP Product overview: SN74HC595PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74HC595PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16734310 - Radwell International
Willingboro, NJ, United States
Logic IC
16734310
Logic IC 16734310
SERIAL IN PARALLEL OUT, HC SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY

SERIAL IN PARALLEL OUT, HC SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, TSSOP-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 712-SN74HC595PW 16734310
Product Name 8-bit TSSOP Logic IC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic - Gates and Inverters - 74AHCT2G32GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details