Texas Instruments High-Performance Analog Counters, Dividers SN74HC590ANG4

Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - SN74HC590ANG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74HC590ANG4-ND
Counters, Dividers SN74HC590ANG4-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258972-SN74HC590ANG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258972-SN74HC590ANG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258972-SN74HC590ANG4
Win Source Part Number: 1258972-SN74HC590ANG 4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 25 Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 24 MHz Voltage - Supply: 2 V ~ 6 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC590ANE4,SN74HC 590ANE4 Base Product Number: 74HC590

Win Source Part Number: 1258972-SN74HC590ANG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 25
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24 MHz
Voltage - Supply: 2 V ~ 6 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC590ANE4,SN74HC590ANE4
Base Product Number: 74HC590

Buy Now Datasheet
Counters, Dividers - SN74HC590ANG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC590ANG4
Counters, Dividers SN74HC590ANG4
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - SN74HC590ANG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC590ANG4
Logic - Counters, Dividers SN74HC590ANG4
IC COUNTER BINARY 3ST 16-DIP

IC COUNTER BINARY 3ST 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC590ANG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC590ANG4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC590ANG4
IC BINARY COUNTER 8-BIT 16DIP

IC BINARY COUNTER 8-BIT 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC590ANG4-ND 1258972-SN74HC590ANG4 SN74HC590ANG4 SN74HC590ANG4 SN74HC590ANG4
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous Synchronous
Counter Direction UP UP
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS; HCT
Number of Pins 16
View Details
8-bit binary counter with output register; 3-state - 74HC590PW-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
2 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AEE4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details