The KE610 Series is a non-reset electromechanical counter with a six-digit display, housed in a rugged plastic package. It operates on DC voltages of 4.5, 6, 12, 24, 48, or 110 V, or AC voltages of 24, 48, 120, or 220 V, with power consumption of 2 W DC or 5 VA AC. The counter has a count speed of 10 counts per second, infinite maximum on time, and operates within a temperature range of 23°F to 104°F (−5°C to +40°C). It is mounted via front flanges, base flange, or rear screws, features UL/CSA wire leads 10 inches long, and weighs 4 oz (113 g). The display shows 0.160" white digits on a black background.
Compact electromechanical counters with various mounting styles ideal for almost all counting applications. These electromechanical counters will not lose their count during power failures or from electrical noise.
FEATURES:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Electromechanical Counters |
| Product Number | KE610AC120 |
| Product Name | Non-Reset Electromechanical Counter, KE610 Series |
| Operating Temperature | 23 to 104 F (-5 to 40 C) |
| Number of Functions | Single |
| Functions | Count Totalizer |
| Direction | Up Count |
| Reset | None |