Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package measuring 6.50 mm × 4.40 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, 80 µA maximum quiescent current, and ±6 mA output drive at 5 V.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1254680-SN74HC574PW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 36MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC574
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 46ns at 6V, 150pF
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC, FLIP-FLOP, D TYPE, OCTAL, SMD; Logic Family / Base Number:74HC574; Flip-Flop Type:D; Propagation Delay:31ns; Frequency:28MHz; Output Current:7.8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC574PW | 1254680-SN74HC574PW | 296-26483-5-ND | 26AJ9420 | SN74HC574PW | SN74HC574PW | SN74HC574PW |
| Product Name | SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74HC574PW | Flip Flops | Ic, Flip-Flop, D Type, Octal, Smd; Logic Family / Base Number Texas Instruments | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 38 ns | 46 ns | 46 ns | 31 ns | |||
| fMAX | 28 MHz | 36 MHz | 28 MHz | 36 MHz |