Texas Instruments High-Performance Analog Flip Flops SN74HC574DWRE4

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74HC574DWRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC574DWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC574DWRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC574DWRE4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74HC574DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC574DWRE4
Flip Flops SN74HC574DWRE4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74HC574DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC574DWRE4
Logic - Flip Flops SN74HC574DWRE4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC574DWRE4-ND SN74HC574DWRE4 SN74HC574DWRE4 SN74HC574DWRE4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State
Propagation Delay 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details
Low-power D-type flip-flop with reset; positive-edge trigger - 74AUP1G175GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers