Texas Instruments SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC574DWG4

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74HC574DWG4 - Texas Instruments
Dallas, TX, United States
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74HC574DWG4
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC574DWG4
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC574DWG4 - Rochester Electronics
Newburyport, MA, United States
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs

SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Flip Flops - SN74HC574DWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC574DWG4
Flip Flops SN74HC574DWG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC574DWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC574DWG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC574DWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC574DWG4 SN74HC574DWG4 SN74HC574DWG4 SN74HC574DWG4
Product Name SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 38 ns
fMAX 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F374PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-8780701RA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers