Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SSOP package, measuring 7.20 mm × 5.30 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, featuring ±6-mA output drive at 5 V and a maximum propagation delay of 22 ns.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HC574DBRG4 |
| Product Name | SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 38 ns |
| fMAX | 28 MHz |