Texas Instruments Latches SN74HC573NSR

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-44343-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 296-44343-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 296-44343-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC573NSR
082315-SN74HC573NSR
Logic - Logic - Latches - SN74HC573NSR 082315-SN74HC573NSR
Manufacturer: Texas Instruments Win Source Part Number: 082315-SN74HC573NSR Packaging: Reel - TR Family Name: SN74HC573 Categories: Integrated Circuits Status: Active Alternative Parts (Cross-Reference): SN74HC573NS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082315-SN74HC573NSR
Packaging: Reel - TR
Family Name: SN74HC573
Categories: Integrated Circuits
Status: Active
Alternative Parts (Cross-Reference): SN74HC573NS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74HC573NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC573NSR
Integrated Circuits (ICs) - Logic - Latches SN74HC573NSR
IC D-TYPE LATCH

IC D-TYPE LATCH

Supplier's Site
Logic - Latches - SN74HC573NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC573NSR
Logic - Latches SN74HC573NSR
IC D-TYPE LATCH

IC D-TYPE LATCH

Supplier's Site Datasheet
Latches - SN74HC573NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SO

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-44343-2-ND 082315-SN74HC573NSR SN74HC573NSR SN74HC573NSR SN74HC573NSR
Product Name Latches Logic - Logic - Latches - SN74HC573NSR Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Logic - Latches - 74ABT573CMTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details