Texas Instruments Logic - Logic - Latches - SN74HC573N SN74HC573N

Description
Manufacturer: Texas Instruments Win Source Part Number: 093998-SN74HC573N Packaging: Reel - TR Categories: Integrated Circuits Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 093998-SN74HC573N Packaging: Reel - TR Categories: Integrated Circuits Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC573N
093998-SN74HC573N
Logic - Logic - Latches - SN74HC573N 093998-SN74HC573N
Manufacturer: Texas Instruments Win Source Part Number: 093998-SN74HC573N Packaging: Reel - TR Categories: Integrated Circuits Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 093998-SN74HC573N
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 093998-SN74HC573N
Product Name Logic - Logic - Latches - SN74HC573N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT16373CSSC - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type transparant latch; 3-state - 74AHC373PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details