Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74HC573BPWR

Description
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP T/R
Request a Quote Datasheet
Description
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC573BPWR - Rochester Electronics
Newburyport, MA, United States
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP T/R

Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP T/R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC573BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC573BPWR
Integrated Circuits (ICs) - Logic - Latches SN74HC573BPWR
LATCH TRANSPARENT 3-ST 8-CH D-TY

LATCH TRANSPARENT 3-ST 8-CH D-TY

Supplier's Site
Latches - SN74HC573BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74HC573BPWR SN74HC573BPWR SN74HC573BPWR
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6108-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs - 74ALVCH16841DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
Logic - Latches - 74LVCH162373ADGG:1 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
 - 74FCT162373LBCTPA - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TSSOP; TSSOP48; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers