Octal transparent D-type latches with 3-state outputs for bus driving and buffer register applications, available in a 20-pin TSSOP package measuring 5.00 mm × 4.40 mm, operating from 2 V to 6 V, with typical propagation delay of 21 ns and ±6-mA output drive at 5 V, supporting up to 15 LSTTL loads per output.
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Win Source Part Number: 1257306-SN74HC573APW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HC
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 23ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HC573APWTCT,
Base Product Number: 74HC573
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC OCT TRANS LATCH D 3ST 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC573APWT | 1257306-SN74HC573APWT | SN74HC573APWT | 296-SN74HC573APWTTR-ND | SN74HC573APWT | SN74HC573APWT | SN74HC573APWT |
| Product Name | SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | |
| Latch Type | D | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Supply Voltage | 6 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 38 ns | 23 ns | 23 ns | 23 ns |