Texas Instruments High-Performance Analog 8-bit 2V 6V 7.8mA Logic IC SN74HC573ADW

Description
8-Bit 3-State D-Type Latch IC, SOIC, 2V-6V, 7.8mA Product overview: SN74HC573ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, 7.8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, 7.8mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC573ADW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State D-Type Latch IC, SOIC, 2V-6V, 7.8mA Product overview: SN74HC573ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, 7.8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, 7.8mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC573ADW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 2V 6V 7.8mA Logic IC
708-SN74HC573ADW
8-bit 2V 6V 7.8mA Logic IC 708-SN74HC573ADW
8-Bit 3-State D-Type Latch IC, SOIC, 2V-6V, 7.8mA Product overview: SN74HC573ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, 7.8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, 7.8mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC573ADW can be used for catalog matching and distributor lookup.

8-Bit 3-State D-Type Latch IC, SOIC, 2V-6V, 7.8mA Product overview: SN74HC573ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, 7.8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, 7.8mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC573ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16821782 - Radwell International
Willingboro, NJ, United States
Logic IC
16821782
Logic IC 16821782
IC, D-TYPE TRANSPARENT LATCH, 1 CHANNEL / CIRCUIT, SMD, 8:8, TRI STATE, 23NS, 7.8MA, 20-SOIC, SUPPLY VOLTAGE: 2V ~ 6V, SURFACE MOUNT, 7.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, D-TYPE TRANSPARENT LATCH, 1 CHANNEL / CIRCUIT, SMD, 8:8, TRI STATE, 23NS, 7.8MA, 20-SOIC, SUPPLY VOLTAGE: 2V ~ 6V, SURFACE MOUNT, 7.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-SN74HC573ADW 16821782
Product Name 8-bit 2V 6V 7.8mA Logic IC Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details