Texas Instruments High-Performance Analog 8-bit 5V Logic IC SN74HC563N

Description
Octal 3-State Latch IC, 8-Bit, 5V, PDIP Product overview: SN74HC563N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC563N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State Latch IC, 8-Bit, 5V, PDIP Product overview: SN74HC563N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC563N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 5V Logic IC - 708-SN74HC563N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V Logic IC
708-SN74HC563N
8-bit 5V Logic IC 708-SN74HC563N
Octal 3-State Latch IC, 8-Bit, 5V, PDIP Product overview: SN74HC563N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC563N can be used for catalog matching and distributor lookup.

Octal 3-State Latch IC, 8-Bit, 5V, PDIP Product overview: SN74HC563N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC563N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 17106610 - Radwell International
Willingboro, NJ, United States
Logic IC
17106610
Logic IC 17106610
BUS DRIVER, HC SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

BUS DRIVER, HC SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-SN74HC563N 17106610
Product Name 8-bit 5V Logic IC Logic IC
Gate Type D-Type, Latch Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers