Texas Instruments SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control SN74HC4851DR

Description
8-Channel Analog Multiplexer/Demultip lexer with Injection-Current Effect Control 16-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Channel Analog Multiplexer/Demultip lexer with Injection-Current Effect Control 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control - SN74HC4851DR - Texas Instruments
Dallas, TX, United States
SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control
SN74HC4851DR
SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control SN74HC4851DR
8-Channel Analog Multiplexer/Demultip lexer with Injection-Current Effect Control 16-SOIC -40 to 125

8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control 16-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DR - 1099911-SN74HC4851DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DR
1099911-SN74HC4851DR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DR 1099911-SN74HC4851DR
Manufacturer: Texas Instruments Win Source Part Number: 1099911-SN74HC4851DR Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 3 Ohm Family Name: SN74HC4851 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 78ns, 78ns Channel Capacitance(CS off, CD off): 22pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): SN74HC4851DRQ1; M74HC4851RM13TR; M74HC4851M1R; M74HC4851B1R; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099911-SN74HC4851DR
Packaging: Reel - TR
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 3 Ohm
Family Name: SN74HC4851
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 195 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 78ns, 78ns
Channel Capacitance(CS off, CD off): 22pF
Max Leakage Current (IS off): 200nA
Alternative Parts (Cross-Reference): SN74HC4851DRQ1; M74HC4851RM13TR; M74HC4851M1R; M74HC4851B1R;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V SOIC Analog Switch and Multiplexer IC
747-SN74HC4851DR
6V SOIC Analog Switch and Multiplexer IC 747-SN74HC4851DR
8:1 Analog Mux/Demux IC, 1-Ch, 6V, 195Ω, SOIC, -40°C to 125°C Product overview: SN74HC4851DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4851DR can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux IC, 1-Ch, 6V, 195Ω, SOIC, -40°C to 125°C Product overview: SN74HC4851DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4851DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-15740-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-15740-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-15740-2-ND
1 Circuit IC Switch 8:1 195Ohm 16-SOIC

1 Circuit IC Switch 8:1 195Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-15740-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-15740-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-15740-1-ND
1 Circuit IC Switch 8:1 195Ohm 16-SOIC

1 Circuit IC Switch 8:1 195Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4851DR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4851DR
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4851DR
Analog Switches, Multiplexers, Demultiplexers SN74HC4851DR
1 Circuit IC Switch 8:1 195Ohm 16-SOIC

1 Circuit IC Switch 8:1 195Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74HC4851DR 1099911-SN74HC4851DR 747-SN74HC4851DR 296-15740-2-ND SN74HC4851DR SN74HC4851DR
Product Name SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851DR 6V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 500 ohms 195 ohms 3 ohms 195 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPW - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292VRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details