Texas Instruments SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control SN74HC4851D

Description
8-Channel Analog Multiplexer/Demultip lexer with Injection-Current Effect Control 16-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Channel Analog Multiplexer/Demultip lexer with Injection-Current Effect Control 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control - SN74HC4851D - Texas Instruments
Dallas, TX, United States
SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control
SN74HC4851D
SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control SN74HC4851D
8-Channel Analog Multiplexer/Demultip lexer with Injection-Current Effect Control 16-SOIC -40 to 125

8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
6V SOIC Analog Switch and Multiplexer IC
747-SN74HC4851D
6V SOIC Analog Switch and Multiplexer IC 747-SN74HC4851D
8:1 Analog Mux/Demux, 1-Ch, 2-6V, 195R, 25ns, SOIC Product overview: SN74HC4851D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4851D can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux, 1-Ch, 2-6V, 195R, 25ns, SOIC Product overview: SN74HC4851D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4851D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-SN74HC4851D-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-SN74HC4851D-ND
Analog Switches, Multiplexers, Demultiplexers 296-SN74HC4851D-ND
1 Circuit IC Switch 8:1 195Ohm 16-SOIC

1 Circuit IC Switch 8:1 195Ohm 16-SOIC

Buy Now Datasheet
Ic, Mux/demux, 74Hc4851; Multiplexer Configuration Texas Instruments - 29AH7552 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mux/demux, 74Hc4851; Multiplexer Configuration Texas Instruments
29AH7552
Ic, Mux/demux, 74Hc4851; Multiplexer Configuration Texas Instruments 29AH7552
IC, MUX/DEMUX, 74HC4851; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:195ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, MUX/DEMUX, 74HC4851; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:195ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4851D - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74HC4851D
Interface - Analog Switches, Multiplexers, Demultiplexers SN74HC4851D
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74HC4851D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74HC4851D
Analog Switches, Multiplexers, Demultiplexers SN74HC4851D
1 Circuit IC Switch 8:1 195Ohm 16-SOIC

1 Circuit IC Switch 8:1 195Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74HC4851D 747-SN74HC4851D 296-SN74HC4851D-ND 29AH7552 SN74HC4851D SN74HC4851D
Product Name SN74HC4851 8-Channel Analog Multiplexer/Demultiplexer with Injection-Current Effect Control 6V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Ic, Mux/demux, 74Hc4851; Multiplexer Configuration Texas Instruments Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 500 ohms 195 ohms 195 ohms 3 ohms 195 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DBQRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257RGYRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers