12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
SN74HC4040 12-Bit Asynchronous Binary Counters
IC COUNTER ASYNC BINARY 16-TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4040PWT | 296-31811-6-ND | SN74HC4040PWT | SN74HC4040PWT | SN74HC4040PWT | SN74HC4040PWT |
| Product Name | SN74HC4040 12-Bit Asynchronous Binary Counters | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Asynchronous | Asynchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | ||||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP16 | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | HC | |||||
| Number of Stages (Bits) | 12 bits |