12-bit asynchronous binary counter with a wide operating voltage range of 2 V to 6 V, capable of driving up to 10 LSTTL loads, and offering a typical propagation delay of 12 ns. Packaged in a 16-pin SOIC measuring 9.90 mm × 3.90 mm, it operates from -40°C to 85°C and provides ±4-mA output drive at 5 V. The device features low power consumption with a maximum ICC of 80 µA and a maximum input current of 1 µA.
12-Bit Asynchronous Binary Counters 16-SOIC -40 to 85
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC4040DE4 | SN74HC4040DE4 | SN74HC4040DE4 |
| Product Name | SN74HC4040 12-Bit Asynchronous Binary Counters | Counters, Dividers | |
| Counter Category | Asynchronous | Synchronous; Asynchronous | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOP; SOP16 | SOIC; 16-SOIC (0.209\", 5.30mm Width) |
| Logic Family | HC | ||
| Number of Stages (Bits) | 12 bits |