Texas Instruments SN74HC4020 14-Bit Asynchronous Binary Counters SN74HC4020PWT

Description
14-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
14-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC4020 14-Bit Asynchronous Binary Counters - SN74HC4020PWT - Texas Instruments
Dallas, TX, United States
SN74HC4020 14-Bit Asynchronous Binary Counters
SN74HC4020PWT
SN74HC4020 14-Bit Asynchronous Binary Counters SN74HC4020PWT
14-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85

14-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-SN74HC4020PWTCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC4020PWTCT-ND
Counters, Dividers 296-SN74HC4020PWTCT-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-SN74HC4020PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC4020PWTTR-ND
Counters, Dividers 296-SN74HC4020PWTTR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
 - SN74HC4020PWT - Rochester Electronics
Newburyport, MA, United States
SN74HC4020 14-Bit Asynchronous Binary Counters

SN74HC4020 14-Bit Asynchronous Binary Counters

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC4020PWT - 795017-SN74HC4020PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC4020PWT
795017-SN74HC4020PWT
Logic - Logic - Counters, Dividers - SN74HC4020PWT 795017-SN74HC4020PWT
Manufacturer: Texas Instruments Win Source Part Number: 795017-SN74HC4020PWT Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 14 Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33MHz Family Name: SN74HC4020 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74HC4020PW; 74HC4020PW,118; 74HC4020PW,112; NLVHC4020ADTR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795017-SN74HC4020PWT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 14
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33MHz
Family Name: SN74HC4020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74HC4020PW; 74HC4020PW,118; 74HC4020PW,112; NLVHC4020ADTR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4020PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4020PWT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4020PWT
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Supplier's Site
Shenzhen, China
Logic - Counters, Dividers
SN74HC4020PWT
Logic - Counters, Dividers SN74HC4020PWT
IC COUNTER ASYNC BINARY 16-TSSOP

IC COUNTER ASYNC BINARY 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - SN74HC4020PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4020PWT
Counters, Dividers SN74HC4020PWT
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC4020PWT 296-SN74HC4020PWTCT-ND SN74HC4020PWT 795017-SN74HC4020PWT SN74HC4020PWT SN74HC4020PWT SN74HC4020PWT
Product Name SN74HC4020 14-Bit Asynchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC4020PWT Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; SSOP; TSSOP16 SSOP SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family HC
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B-MIL CMOS Presettable Divide-By-N Counter - M38510/05652BEA - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
2 suppliers
CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD74AC161E - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 1.5V; 3.3V; 5V; 5.5
View Details
8 suppliers
SN54LS90 Decade Counter - 7603201CA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP
View Details
4 suppliers
SN54LS93 4-Bit Binary Counter - JM38510/31502BCA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP
Logic Family LS
View Details
5 suppliers