Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4020DBR

Description
Win Source Part Number: 1258982-SN74HC4020DB R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4020 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258982-SN74HC4020DB R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4020 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258982-SN74HC4020DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258982-SN74HC4020DBR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258982-SN74HC4020DBR
Win Source Part Number: 1258982-SN74HC4020DB R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Asynchronous Count Rate: 33 MHz Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC4020 Product Status: Obsolete

Win Source Part Number: 1258982-SN74HC4020DBR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Asynchronous
Count Rate: 33 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC4020
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74HC4020DBR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74HC4020DBR-ND
Counters, Dividers SN74HC4020DBR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP

Buy Now Datasheet
Logic - Counters, Dividers - SN74HC4020DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC4020DBR
Logic - Counters, Dividers SN74HC4020DBR
IC COUNTER ASYNC BINARY 16-SSOP

IC COUNTER ASYNC BINARY 16-SSOP

Supplier's Site Datasheet
Counters, Dividers - SN74HC4020DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC4020DBR
Counters, Dividers SN74HC4020DBR
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC4020DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC4020DBR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC4020DBR
IC BINARY COUNTER 14-BIT 16SSOP

IC BINARY COUNTER 14-BIT 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1258982-SN74HC4020DBR SN74HC4020DBR-ND SN74HC4020DBR SN74HC4020DBR SN74HC4020DBR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SSOP SSOP; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) SSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data