Texas Instruments High-Performance Analog Logic IC SN74HC4020D

Description
14 BIT BINARY COUNTER, SOIC-16; LOGIC FAMILY / BASE NUMBER:74HC4020; COUNTER TYPE:BINARY; CLOCK FREQUENCY:53MHZ; COUNT MAXIMUM:16383; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
14 BIT BINARY COUNTER, SOIC-16; LOGIC FAMILY / BASE NUMBER:74HC4020; COUNTER TYPE:BINARY; CLOCK FREQUENCY:53MHZ; COUNT MAXIMUM:16383; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 17129213 - Radwell International
Willingboro, NJ, United States
Logic IC
17129213
Logic IC 17129213
14 BIT BINARY COUNTER, SOIC-16; LOGIC FAMILY / BASE NUMBER:74HC4020; COUNTER TYPE:BINARY; CLOCK FREQUENCY:53MHZ; COUNT MAXIMUM:16383; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

14 BIT BINARY COUNTER, SOIC-16; LOGIC FAMILY / BASE NUMBER:74HC4020; COUNTER TYPE:BINARY; CLOCK FREQUENCY:53MHZ; COUNT MAXIMUM:16383; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 17129213
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 54LS32LMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers