Texas Instruments SN74HC393 Dual 4-Bit Binary Counters SN74HC393DRG4

Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC393 Dual 4-Bit Binary Counters - SN74HC393DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC393 Dual 4-Bit Binary Counters
SN74HC393DRG4
SN74HC393 Dual 4-Bit Binary Counters SN74HC393DRG4
Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Dual 4-Bit Binary Counters 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC393DRG4 - 1254634-SN74HC393DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC393DRG4
1254634-SN74HC393DRG4
Logic - Logic - Counters, Dividers - SN74HC393DRG4 1254634-SN74HC393DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254634-SN74HC393DRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1254634-SN74HC393DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Computers & Computer Peripherals

Buy Now
IC COUNTER BINARY 4BIT 14SOIC - 815-SN74HC393DRG4 - Utmel Electronic Limited
Hong Kong, China
IC COUNTER BINARY 4BIT 14SOIC
815-SN74HC393DRG4
IC COUNTER BINARY 4BIT 14SOIC 815-SN74HC393DRG4
IC COUNTER BINARY 4BIT 14SOIC

IC COUNTER BINARY 4BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN74HC393DRG4 1254634-SN74HC393DRG4 815-SN74HC393DRG4
Product Name SN74HC393 Dual 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74HC393DRG4 IC COUNTER BINARY 4BIT 14SOIC
Supply Voltage 3.3V; 5V; 6 5V; 5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC; SOIC
Logic Family HC CMOS; CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BNSR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BNSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
SN54163 Synchronous 4-Bit Counters - 5962-9754801QEA - Texas Instruments
Specs
Counter Category Synchronous
Package Type CDIP,CFP
Logic Family TTL; TTL
View Details