Dual 4-bit binary counters in a 14-pin SOIC package with a supply voltage range of 2V to 6V, 80μA maximum static power consumption, ±4mA output drive at 5V, and a typical propagation delay of 13ns. Operates from -40°C to 85°C.
Dual 4-Bit Binary Counters 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC393DRE4 |
| Product Name | SN74HC393 Dual 4-Bit Binary Counters |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP |
| Logic Family | HC |
| Number of Stages (Bits) | 4 bits |