Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 741918-SN74HC393ANSR
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 0827+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Counter/Divider Dual 4-Bit Binary UP 14-Pin SOP T/R
IC BINARY COUNTER DL 4BIT 14SO
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SO
LOGIC GATES AND INVERTERS
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 296-SN74HC393ANSRCT-ND | 741918-SN74HC393ANSR | SN74HC393ANSR | SN74HC393ANSR | SN74HC393ANSR | SN74HC393ANSR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74HC393ANSR | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous / Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOP; SOP (NS) | SOIC | SOIC; 14-SOIC (0.209\", 5.30mm Width) |