Texas Instruments SN74HC377 Octal D-Type Flip-Flops With Clock Enable SN74HC377NSR

Description
Octal D-Type Flip-Flops With Clock Enable 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clock Enable 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC377 Octal D-Type Flip-Flops With Clock Enable - SN74HC377NSR - Texas Instruments
Dallas, TX, United States
SN74HC377 Octal D-Type Flip-Flops With Clock Enable
SN74HC377NSR
SN74HC377 Octal D-Type Flip-Flops With Clock Enable SN74HC377NSR
Octal D-Type Flip-Flops With Clock Enable 20-SO -40 to 85

Octal D-Type Flip-Flops With Clock Enable 20-SO -40 to 85

Buy Now Datasheet
Flip Flops - 296-31808-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31808-1-ND
Flip Flops 296-31808-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31808-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31808-2-ND
Flip Flops 296-31808-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31808-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31808-6-ND
Flip Flops 296-31808-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC377NSR
098131-SN74HC377NSR
Logic - Logic - Flip Flops - SN74HC377NSR 098131-SN74HC377NSR
Manufacturer: Texas Instruments Win Source Part Number: 098131-SN74HC377NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 64MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 098131-SN74HC377NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 27ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 64MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - SN74HC377NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC377NSR
Flip Flops SN74HC377NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74HC377NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC377NSR
Logic - Flip Flops SN74HC377NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC377NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC377NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC377NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC377NSR 296-31808-1-ND 098131-SN74HC377NSR SN74HC377NSR SN74HC377NSR SN74HC377NSR
Product Name SN74HC377 Octal D-Type Flip-Flops With Clock Enable Flip Flops Logic - Logic - Flip Flops - SN74HC377NSR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 34 ns 27 ns 27 ns
fMAX 28 MHz 64 MHz 64 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
SN54LS73A Dual J-K Flip-Flops With Clear and 3-state Outputs - 5962-9675101QCA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details