Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74HC377NG4 SN74HC377NG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 896602-SN74HC377NG4 Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74HC377 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74HC377NE4, SN74HC377NE4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896602-SN74HC377NG4 Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74HC377 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74HC377NE4, SN74HC377NE4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC377NG4
896602-SN74HC377NG4
Logic - Logic - Flip Flops - SN74HC377NG4 896602-SN74HC377NG4
Manufacturer: Texas Instruments Win Source Part Number: 896602-SN74HC377NG4 Series: 74HC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74HC377 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74HC377NE4, SN74HC377NE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896602-SN74HC377NG4
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74HC377
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74HC377NE4, SN74HC377NE4-ND

Buy Now Datasheet
Flip Flops - SN74HC377NG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - SN74HC377NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC377NG4
Flip Flops SN74HC377NG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - SN74HC377NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC377NG4
Logic - Flip Flops SN74HC377NG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC377NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC377NG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC377NG4
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 896602-SN74HC377NG4 SN74HC377NG4-ND SN74HC377NG4 SN74HC377NG4 SN74HC377NG4
Product Name Logic - Logic - Flip Flops - SN74HC377NG4 Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 20-PDIP DIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74HCT74PW,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP14; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8984901RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 44 ns
View Details
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details