Texas Instruments High-Performance Analog Flip Flops SN74HC377ANSR

Description
SN74HC377 Octal D-Type Flip-Flops With Clock Enable
Request a Quote Datasheet
Description
SN74HC377 Octal D-Type Flip-Flops With Clock Enable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC377ANSR - Rochester Electronics
Newburyport, MA, United States
SN74HC377 Octal D-Type Flip-Flops With Clock Enable

SN74HC377 Octal D-Type Flip-Flops With Clock Enable

Supplier's Site Datasheet
Flip Flops - 296-SN74HC377ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74HC377ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1094978-SN74HC377ANSR
Integrated Circuits (ICs) - Logic - Flip Flops 1094978-SN74HC377ANSR
Win Source Part Number: 1094978-SN74HC377ANS R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 5.2mA, 5.2mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 24ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 71 MHz Alternative Parts (Cross-Reference): SN74HC74NSR; SN74LVC573ANSR; SN74HC373NSR; MM74HC174SJ; DM74ALS74ASJ; MM74HCT74SJ; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74HC377ANSRCT, SN74HC377ANSR-ND,215 6-SN74HC377ANSR,296- SN74HC377ANSRTR,296- SN74HC377ANSRDKR,TEX TISSN74HC377ANSR Base Product Number: 74HC377 Product Status: Obsolete

Win Source Part Number: 1094978-SN74HC377ANSR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 24ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 71 MHz
Alternative Parts (Cross-Reference): SN74HC74NSR; SN74LVC573ANSR; SN74HC373NSR; MM74HC174SJ; DM74ALS74ASJ; MM74HCT74SJ;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HC377ANSRCT,SN74HC377ANSR-ND,2156-SN74HC377ANSR,296-SN74HC377ANSRTR,296-SN74HC377ANSRDKR,TEXTISSN74HC377ANSR
Base Product Number: 74HC377
Product Status: Obsolete

Buy Now
Logic - Flip Flops - SN74HC377ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC377ANSR
Logic - Flip Flops SN74HC377ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - SN74HC377ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC377ANSR
Flip Flops SN74HC377ANSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC377ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC377ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC377ANSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC377ANSR 296-SN74HC377ANSRTR-ND 1094978-SN74HC377ANSR SN74HC377ANSR SN74HC377ANSR SN74HC377ANSR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Package Type SOP (NS); SOP "20-SOIC (0.209"", 5.30mm Width)"; SOIC SOIC 20-SOIC (0.209\", 5.30mm Width); SOIC
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Flip Flops - 1727-6888-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details