Texas Instruments Logic - Logic - Flip Flops - SN74HC375N SN74HC375N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094977-SN74HC375N Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: D-Type, Latch
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094977-SN74HC375N Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: D-Type, Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74HC375N - 1094977-SN74HC375N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC375N
1094977-SN74HC375N
Logic - Logic - Flip Flops - SN74HC375N 1094977-SN74HC375N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094977-SN74HC375N Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: D-Type, Latch

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094977-SN74HC375N
Mounting: SMD (SMT)
Categories: Logic - Flip Flops
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: D-Type, Latch

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1094977-SN74HC375N
Product Name Logic - Logic - Flip Flops - SN74HC375N
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC377DB-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 54FCT374ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details