Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, measuring 6.50 mm × 4.40 mm, with a wide operating voltage range of 2 V to 6 V, maximum I_CC of 80 µA, and ±6-mA output drive at 5 V. Operates from -40 °C to 85 °C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HC374PWRG4 |
| Product Name | SN74HC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 38 ns |
| fMAX | 28 MHz |