"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Octal Edge-Triggered D-Type Flip-Flops with 3 State Outputs
Win Source Part Number: 1258495-SN74HC374NS
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 70 MHz
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HC374NS,29
Base Product Number: 74HC374
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-53320-ND | SN74HC374NS | 1258495-SN74HC374NS | SN74HC374NS | SN74HC374NS | SN74HC374NS |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 31 ns | 31 ns |