Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 006885-SN74HC374DWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 70MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC FF D-TYPE SNGL 8BIT 20SOIC
D-TYPE FLIP FLOP, 3-STATE, SOIC-20; Logic Family / Base Number:74HC374; Flip-Flop Type:D; Propagation Delay:19ns; Frequency:70MHz; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
D-TYPE FLIP FLOP, 3-STATE, SOIC-20; LOGI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC374DWR | 296-1201-6-ND | 006885-SN74HC374DWR | SN74HC374DWR | 35K0810 | 26AJ9405 | SN74HC374DWR | SN74HC374DWR |
| Product Name | SN74HC374 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74HC374DWR | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Texas Instruments | D-Type Flip Flop, 3-State, Soic-20; Logi; Msl Texas Instruments | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||
| Output Characteristics | 3-State | 3-State | ||||||
| Propagation Delay | 38 ns | 15 ns | 15 ns | 19 ns | ||||
| fMAX | 28 MHz | 70 MHz | 70 MHz | 70 MHz |