Texas Instruments High-Performance Analog 28MHz 5V SOIC Logic IC SN74HC374DW

Description
Octal 3-State D-Type Flip-Flop, 28MHz, 5V, SOIC Product overview: SN74HC374DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC374DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State D-Type Flip-Flop, 28MHz, 5V, SOIC Product overview: SN74HC374DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC374DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28MHz 5V SOIC Logic IC
706-SN74HC374DW
28MHz 5V SOIC Logic IC 706-SN74HC374DW
Octal 3-State D-Type Flip-Flop, 28MHz, 5V, SOIC Product overview: SN74HC374DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC374DW can be used for catalog matching and distributor lookup.

Octal 3-State D-Type Flip-Flop, 28MHz, 5V, SOIC Product overview: SN74HC374DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC374DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16885787 - Radwell International
Willingboro, NJ, United States
Logic IC
16885787
Logic IC 16885787
BUS DRIVER, HC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY

BUS DRIVER, HC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74HC374DW 16885787
Product Name 28MHz 5V SOIC Logic IC Logic IC
Gate Type D-Type, Flip-Flop Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details