Octal transparent D-type latches with 3-state outputs in a 20-pin TSSOP package, operating from -40°C to 85°C, with a supply voltage range of 2V to 6V, 80µA maximum quiescent current, typical propagation delay of 13ns, and ±6mA output drive at 5V.
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 1099898-SN74HC373PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCTAL TRANSP D 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC373PWT | SN74HC373PWT | 1099898-SN74HC373PWT | 296-SN74HC373PWTCT-ND | SN74HC373PWT | SN74HC373PWT | SN74HC373PWT |
| Product Name | SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74HC373PWT | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Latch Type | D | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Supply Voltage | 6 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 32 ns | 15 ns | 15 ns | 15 ns |