Texas Instruments Standard Linear and Logic 8-bit 2V 6V TSSOP Logic IC SN74HC373PWRG4

Description
Octal 3-State D-Type Latch IC, 8-Bit, 2V-6V, 34ns, TSSOP Product overview: SN74HC373PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State D-Type Latch IC, 8-Bit, 2V-6V, 34ns, TSSOP Product overview: SN74HC373PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 2V 6V TSSOP Logic IC
708-SN74HC373PWRG4
8-bit 2V 6V TSSOP Logic IC 708-SN74HC373PWRG4
Octal 3-State D-Type Latch IC, 8-Bit, 2V-6V, 34ns, TSSOP Product overview: SN74HC373PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373PWRG4 can be used for catalog matching and distributor lookup.

Octal 3-State D-Type Latch IC, 8-Bit, 2V-6V, 34ns, TSSOP Product overview: SN74HC373PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 6V, TSSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74HC373PWRG4
Product Name 8-bit 2V 6V TSSOP Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-8368-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers