Texas Instruments SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373PWRE4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HC373PWRE4 - Texas Instruments
Dallas, TX, United States
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HC373PWRE4
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373PWRE4
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - SN74HC373PWRE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - SN74HC373PWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC373PWRE4
Logic - Latches SN74HC373PWRE4
IC LATCH OCTAL TRANSP D 20-TSSOP

IC LATCH OCTAL TRANSP D 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC373PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC373PWRE4
Integrated Circuits (ICs) - Logic - Latches SN74HC373PWRE4
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - SN74HC373PWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC373PWRE4 SN74HC373PWRE4-ND SN74HC373PWRE4 SN74HC373PWRE4 SN74HC373PWRE4
Product Name SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 6 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 32 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87556012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details