Texas Instruments SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373PW

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC373PW is an octal transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 2 V to 6 V and features high-current outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80 µA maximum and a typical propagation delay of 13 ns. It provides ±6 mA output drive at 5 V and a low input current of 1 µA maximum. The latches are transparent while the latch-enable (LE) input is high, allowing the Q outputs to follow the D inputs. When LE is low, the outputs are latched. This product is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The SN74HC373PW is packaged in a 20-pin TSSOP format, measuring 6.50 mm x 4.40 mm.

Datasheet Summary
Powered by GS/AI

The SN74HC373PW is an octal transparent D-type latch with 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 2 V to 6 V and features high-current outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80 µA maximum and a typical propagation delay of 13 ns. It provides ±6 mA output drive at 5 V and a low input current of 1 µA maximum. The latches are transparent while the latch-enable (LE) input is high, allowing the Q outputs to follow the D inputs. When LE is low, the outputs are latched. This product is suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The SN74HC373PW is packaged in a 20-pin TSSOP format, measuring 6.50 mm x 4.40 mm.

Suppliers

Company
Product
Description
Supplier Links
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs - SN74HC373PW - Texas Instruments
Dallas, TX, United States
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs
SN74HC373PW
SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs SN74HC373PW
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latch ICs - 6632091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
6632091P
Latch ICs 6632091P
Latch Transparent 3-ST Octal D-Type

Latch Transparent 3-ST Octal D-Type

Supplier's Site
Latch ICs - 6632091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
6632091
Latch ICs 6632091
Latch Transparent 3-ST Octal D-Type

Latch Transparent 3-ST Octal D-Type

Supplier's Site
Latch ICs - 1449979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1449979
Latch ICs 1449979
Latch Transparent 3-ST Octal D-Type

Latch Transparent 3-ST Octal D-Type

Supplier's Site
Latches - 296-33934-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC373PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC373PW
Integrated Circuits (ICs) - Logic - Latches SN74HC373PW
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74HC373PW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC373PW
Logic - Latches SN74HC373PW
IC LATCH OCTAL TRANSP D 20-TSSOP

IC LATCH OCTAL TRANSP D 20-TSSOP

Supplier's Site Datasheet
Latches - SN74HC373PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC373PW 6632091P 6632091 296-33934-5-ND SN74HC373PW SN74HC373PW SN74HC373PW
Product Name SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs Latch ICs Latch ICs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D Transparent-D; D type Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State; 3 State 3 state 3-State
Supply Voltage 6 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 32 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QLA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
2 suppliers
CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
2 suppliers
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details