Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 006881-SN74HC373NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Family Name: SN74HC373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns
Alternative Parts (Cross-Reference): MM74HC373SJX_NL; MM74HC373SJ_Q; MM74HC373SJX_Q ; MM74HC373SJ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Industrial
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC D-TYPE TRANSP SGL 8:8 20SO
IC OCTAL TRANSP LATCH 20SO
D-LATCH, TRANS, OCTAL, 3-STATE, SOP-20; Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:43ns; Output Current:35mA; Logic Case Style:SOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC373NSR | 296-8310-6-ND | 006881-SN74HC373NSR | SN74HC373NSR | SN74HC373NSR | SN74HC373NSR | 26AJ9402 |
| Product Name | SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74HC373NSR | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | D-Latch, Trans, Octal, 3-State, Sop-20; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 6 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 32 ns | 15 ns | 15 ns | 15 ns | 43 ns |