Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN74HC373N-NG

Description
IC D-TYPE TRANSP SGL 8:8 20DIP
Datasheet
Description
IC D-TYPE TRANSP SGL 8:8 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC373N-NG
Integrated Circuits (ICs) - Logic - Latches SN74HC373N-NG
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - SN74HC373N-NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SN74HC373N-NG SN74HC373N-NG
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HC533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
4 suppliers
Latches - 74LVT162373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers