Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1254625-SN74HC373DWR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 15ns
Family Name: SN74HC373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MM74HC373WM_NL; MM74HC373WMX_NL; MM74HC373WMX_NF40;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SN74HC373DWRG4 | 1254625-SN74HC373DWRG4 |
| Product Name | SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74HC373DWRG4 |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 6 | 2 V ~ 6 V |
| Operating Current | 0.0800 mA | |
| Propagation Delay | 32 ns | 15 ns |