Texas Instruments Logic - Logic - Latches - SN74HC373ANSR SN74HC373ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 712262-SN74HC373ANSR Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74HC373 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 712262-SN74HC373ANSR Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74HC373 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - SN74HC373ANSR - 712262-SN74HC373ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC373ANSR
712262-SN74HC373ANSR
Logic - Logic - Latches - SN74HC373ANSR 712262-SN74HC373ANSR
Manufacturer: Texas Instruments Win Source Part Number: 712262-SN74HC373ANSR Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 74HC373 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 712262-SN74HC373ANSR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 12ns
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC373
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Octal Transparent D-Type Latches With 3-State Outputs 20-SO Product overview: SN74HC373ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373ANSR can be used for catalog matching and distributor lookup.

Octal Transparent D-Type Latches With 3-State Outputs 20-SO Product overview: SN74HC373ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74HC373ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 712262-SN74HC373ANSR 708-SN74HC373ANSR
Product Name Logic - Logic - Latches - SN74HC373ANSR Logic IC
Gate Type D-Type Transparent Latch
Supply Voltage 2V ~ 6V
Output Type Tri-State
Low Level Output Current (Sink) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
TSSOP Logic IC - 705-74AHC14PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC
Inputs 1
View Details
5 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details