Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74HC373ADBRG4

Description
Win Source Part Number: 1257302-SN74HC373ADB RG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC373 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257302-SN74HC373ADB RG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC373 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257302-SN74HC373ADBRG4
Integrated Circuits (ICs) - Logic - Latches 1257302-SN74HC373ADBRG4
Win Source Part Number: 1257302-SN74HC373ADB RG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 12ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC373 Product Status: Obsolete

Win Source Part Number: 1257302-SN74HC373ADBRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 12ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC373
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74HC373ADBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74HC373ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC373ADBRG4
Logic - Latches SN74HC373ADBRG4
IC D-TYPE LATCH SGL 3-ST 20SSOP

IC D-TYPE LATCH SGL 3-ST 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257302-SN74HC373ADBRG4 SN74HC373ADBRG4 SN74HC373ADBRG4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA
Propagation Delay 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HC259D-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT109-1 SOT109-1
View Details
5 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BM - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Logic - Latches - 74F841SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers