Texas Instruments SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32PWT

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC32 is a quadruple 2-input positive-OR gate designed by Texas Instruments. It features buffered inputs and operates within a voltage range of 2 V to 6 V, making it suitable for various applications. The device can function across a wide temperature range of -40°C to +85°C and supports a fanout of up to 10 LSTTL loads, which allows for flexibility in circuit design. Compared to LSTTL logic ICs, it offers significant power reduction, enhancing energy efficiency in applications. Each gate performs the Boolean function Y = A + B in positive logic, providing reliable performance for digital logic operations. The SN74HC32 is available in multiple package types, including TSSOP, which is relevant for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74HC32 is a quadruple 2-input positive-OR gate designed by Texas Instruments. It features buffered inputs and operates within a voltage range of 2 V to 6 V, making it suitable for various applications. The device can function across a wide temperature range of -40°C to +85°C and supports a fanout of up to 10 LSTTL loads, which allows for flexibility in circuit design. Compared to LSTTL logic ICs, it offers significant power reduction, enhancing energy efficiency in applications. Each gate performs the Boolean function Y = A + B in positive logic, providing reliable performance for digital logic operations. The SN74HC32 is available in multiple package types, including TSSOP, which is relevant for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
SN74HC32 Quadruple 2-Input Positive-OR Gates - SN74HC32PWT - Texas Instruments
Dallas, TX, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates
SN74HC32PWT
SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32PWT
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74HC32PWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC32PWTCT-ND
Gates and Inverters 296-SN74HC32PWTCT-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74HC32PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC32PWTTR-ND
Gates and Inverters 296-SN74HC32PWTTR-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - SN74HC32PWT - Rochester Electronics
Newburyport, MA, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates

SN74HC32 Quadruple 2-Input Positive-OR Gates

Supplier's Site Datasheet
Singapore, Singapore
6V 5.2mA TSSOP Logic IC
705-SN74HC32PWT
6V 5.2mA TSSOP Logic IC 705-SN74HC32PWT
4-ch 2-input OR Gate IC, 2-6V, 5.2mA, 17ns, TSSOP Product overview: SN74HC32PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32PWT can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 2-6V, 5.2mA, 17ns, TSSOP Product overview: SN74HC32PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257876-SN74HC32PWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257876-SN74HC32PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257876-SN74HC32PWT
Win Source Part Number: 1257876-SN74HC32PWT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74HC32PWTR,-SN74H C32PWTG4R,SN74HC32PW T,SN74HC32PWTE4,-SN7 4HC32PWTG4,296-SN74H C32PWTCT,TEXTISSN74H C32PWT,-SN74HC32PWTE 4,-SN74HC32PWTE4R,29 6-28622-1,2156-SN74H C32PWT,296-28622-2,2 96-SN74HC32PWTTR,296 -28622-2,296-28622-1 ,296-28622-6,-296-28 622-1,SN74HC32PWTE4, 296-SN74HC32PWTDKR,2 96-28622-6 Base Product Number: 74HC32

Win Source Part Number: 1257876-SN74HC32PWT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74HC32PWTR,-SN74HC32PWTG4R,SN74HC32PWT,SN74HC32PWTE4,-SN74HC32PWTG4,296-SN74HC32PWTCT,TEXTISSN74HC32PWT,-SN74HC32PWTE4,-SN74HC32PWTE4R,296-28622-1,2156-SN74HC32PWT,296-28622-2,296-SN74HC32PWTTR,296-28622-2,296-28622-1,296-28622-6,-296-28622-1,SN74HC32PWTE4,296-SN74HC32PWTDKR,296-28622-6
Base Product Number: 74HC32

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC32PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC32PWT
Logic - Gates and Inverters SN74HC32PWT
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC32PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC32PWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC32PWT
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC32PWT
Logic Gates SN74HC32PWT
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Gates and Inverters - SN74HC32PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32PWT
Gates and Inverters SN74HC32PWT
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32PWT 296-SN74HC32PWTCT-ND SN74HC32PWT 705-SN74HC32PWT 1257876-SN74HC32PWT SN74HC32PWT SN74HC32PWT SN74HC32PWT SN74HC32PWT
Product Name SN74HC32 Quadruple 2-Input Positive-OR Gates Gates and Inverters 6V 5.2mA TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate NOT; OR OR OR; OR Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 25 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details