Texas Instruments SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32PWRG4

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC32 Quadruple 2-Input Positive-OR Gates - SN74HC32PWRG4 - Texas Instruments
Dallas, TX, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates
SN74HC32PWRG4
SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32PWRG4
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
6V 5.2mA TSSOP Logic IC
705-SN74HC32PWRG4
6V 5.2mA TSSOP Logic IC 705-SN74HC32PWRG4
4x 2-Input OR Gate IC, 6V, 17ns, 5.2mA, TSSOP Product overview: SN74HC32PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32PWRG4 can be used for catalog matching and distributor lookup.

4x 2-Input OR Gate IC, 6V, 17ns, 5.2mA, TSSOP Product overview: SN74HC32PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC32PWRG4 - 1254615-SN74HC32PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC32PWRG4
1254615-SN74HC32PWRG4
Logic - Logic - Gates and Inverters - SN74HC32PWRG4 1254615-SN74HC32PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254615-SN74HC32PWRG 4 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MM74HC32MTC_Q; MM74HC32MTCX_NF40; MM74HC32MTCX_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254615-SN74HC32PWRG4
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MM74HC32MTC_Q; MM74HC32MTCX_NF40; MM74HC32MTCX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC32PWRG4
Logic Gates SN74HC32PWRG4
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32PWRG4 705-SN74HC32PWRG4 1254615-SN74HC32PWRG4 SN74HC32PWRG4
Product Name SN74HC32 Quadruple 2-Input Positive-OR Gates 6V 5.2mA TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC32PWRG4 Logic Gates
Gate Type OR OR; OR GATE NOT; OR; OR Gate
Supply Voltage 5V; 5 6V 2 V ~ 6 V
Logic Family HC
Propagation Delay 25 ns 17 ns 17 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details