Texas Instruments SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32PWR

Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC32PWR is a quadruple 2-input positive-OR gate from Texas Instruments, designed to perform the Boolean function Y = A + B in positive logic. It features buffered inputs and operates within a wide voltage range of 2 V to 6 V, making it suitable for various applications. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. It operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. The SN74HC32PWR is packaged in a 14-pin TSSOP format, facilitating compact designs in electronic circuits.

Datasheet Summary
Powered by GS/AI

The SN74HC32PWR is a quadruple 2-input positive-OR gate from Texas Instruments, designed to perform the Boolean function Y = A + B in positive logic. It features buffered inputs and operates within a wide voltage range of 2 V to 6 V, making it suitable for various applications. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. It operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. The SN74HC32PWR is packaged in a 14-pin TSSOP format, facilitating compact designs in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
SN74HC32 Quadruple 2-Input Positive-OR Gates - SN74HC32PWR - Texas Instruments
Dallas, TX, United States
SN74HC32 Quadruple 2-Input Positive-OR Gates
SN74HC32PWR
SN74HC32 Quadruple 2-Input Positive-OR Gates SN74HC32PWR
Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
6V TSSOP Logic IC - 705-SN74HC32PWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC32PWR
6V TSSOP Logic IC 705-SN74HC32PWR
4-CH 2-IN 2-6V OR GATE IC TSSOP 74HC CMOS Product overview: SN74HC32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32PWR can be used for catalog matching and distributor lookup.

4-CH 2-IN 2-6V OR GATE IC TSSOP 74HC CMOS Product overview: SN74HC32PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC32PWR - 006877-SN74HC32PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC32PWR
006877-SN74HC32PWR
Logic - Logic - Gates and Inverters - SN74HC32PWR 006877-SN74HC32PWR
Manufacturer: Texas Instruments Win Source Part Number: 006877-SN74HC32PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006877-SN74HC32PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-8302-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8302-1-ND
Gates and Inverters 296-8302-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8302-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8302-2-ND
Gates and Inverters 296-8302-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8302-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8302-6-ND
Gates and Inverters 296-8302-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74HC32PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC32PWR
Gates and Inverters SN74HC32PWR
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC32PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC32PWR
Logic - Gates and Inverters SN74HC32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC32PWR
Logic ICs >> Gates SN74HC32PWR
2V~6V 2uA 4 17ns@6V,50pF ORGate TSSOP-14 Gates ROHS

2V~6V 2uA 4 17ns@6V,50pF ORGate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Ic, Quad Or Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 33AH4866 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Or Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
33AH4866
Ic, Quad Or Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments 33AH4866
IC, QUAD OR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD OR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC32PWR
Logic Gates SN74HC32PWR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC32PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC32PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74HC32PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC32PWR
Gates and Inverters SN74HC32PWR
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC32PWR 705-SN74HC32PWR 006877-SN74HC32PWR 296-8302-1-ND SN74HC32PWR SN74HC32PWR SN74HC32PWR 33AH4866 SN74HC32PWR SN74HC32PWR SN74HC32PWR
Product Name SN74HC32 Quadruple 2-Input Positive-OR Gates 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC32PWR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Ic, Quad Or Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate NOT; OR OR; OR OR OR; OR Gate
Supply Voltage 5V; 5 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V~6V 6V 2V ~ 6V
Logic Family HC
Propagation Delay 25 ns 21 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers