OR Gate, HC/UH Series, 4-Func, 2-Input, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1254611-SN74HC32NS
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.1V ~ 0.26V
Logic Level - High: 1.998V ~ 5.8V
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2 INP 14SO Product overview: SN74HC32NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC32NS can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SO
OR Gate IC 4 Channel 14-SO
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC32NS | 1254611-SN74HC32NS | 296-53318-ND | 705-SN74HC32NS | SN74HC32NS | SN74HC32NS |
| Product Name | Logic - Logic - Gates and Inverters - SN74HC32NS | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR; OR GATE | OR | OR; OR Gate |
| IC Package Type | SOP; Other; SOP (NS) | SOIC | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | Other; SO | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 17 ns | 17 ns | 17 ns |